GE Company Control Transformer 9T51B0143

Description
GENERAL PURPOSE TRANSFORMER, TYPE QB SERIES, DISTRIBUTION TYPE, 6000 VOLT-AMPS VA RATING, 133V PRIMARY VOLTAGE, 120V SECONDARY VOLTAGE, 2.0 KVA, 50/60 HZ, 1 PHASE, WALL MOUNT, SCREW TERMINALS, NEMA 3R, ENCLOSED/ENCAPSULATE D. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL PURPOSE TRANSFORMER, TYPE QB SERIES, DISTRIBUTION TYPE, 6000 VOLT-AMPS VA RATING, 133V PRIMARY VOLTAGE, 120V SECONDARY VOLTAGE, 2.0 KVA, 50/60 HZ, 1 PHASE, WALL MOUNT, SCREW TERMINALS, NEMA 3R, ENCLOSED/ENCAPSULATE D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 12237036 - Radwell International
Willingboro, NJ, United States
Control Transformer
12237036
Control Transformer 12237036
GENERAL PURPOSE TRANSFORMER, TYPE QB SERIES, DISTRIBUTION TYPE, 6000 VOLT-AMPS VA RATING, 133V PRIMARY VOLTAGE, 120V SECONDARY VOLTAGE, 2.0 KVA, 50/60 HZ, 1 PHASE, WALL MOUNT, SCREW TERMINALS, NEMA 3R, ENCLOSED/ENCAPSULATE D. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE TRANSFORMER, TYPE QB SERIES, DISTRIBUTION TYPE, 6000 VOLT-AMPS VA RATING, 133V PRIMARY VOLTAGE, 120V SECONDARY VOLTAGE, 2.0 KVA, 50/60 HZ, 1 PHASE, WALL MOUNT, SCREW TERMINALS, NEMA 3R, ENCLOSED/ENCAPSULATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 12237036
Product Name Control Transformer
Transformer Type Distribution Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A7-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 300 VA
View Details
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-103 MSD1260-103MLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details