HPS Fortress, 1kVA, 1PH, NEMA 3R,
TRANSFORMER, HPS FORTRESS SERIES, 240/480 VAC, 1000 VOLT AMP, ENCLOSED, DISTRIBUTION TYPE, WALL MOUNT, 176°F MAX TEMP, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
Wall Mount Transformer Type:Encapsulated Isolation; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:C Series
HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out moisture, airborne contaminants and eliminates corrosion and deterioration.
Features:
| Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | C1F1C0LES | 26402081 | 63R2734 | 70191800 |
| Product Name | HAMD General Purpose Transformers | Control Transformer | Wall Mount Transformer Type Hammond Power Solutions | TRANSFORMER, DISTRIBUTION , ENCAPSULATED, 240/480V IN, 120/240V OUT, 1KVA |
| Transformer Type | Distribution Transformer | Encapsulated Transformers; Isolation | Encapsulated Transformers; Isolation | |
| Input Voltage | 480 volts | 240 to 480 volts | ||
| Output Voltage | 120 to 240 volts | 120 to 240 volts | ||
| Cooling Method | Distribution |