Micro Commercial Components Corp. TVS Diodes SMBJ7.5A-TP

Description
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ7.5A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ7.5A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ7.5A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ7.5A-TP - 895835-SMBJ7.5A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ7.5A-TP
895835-SMBJ7.5A-TP
TVS - TVS - Diodes - SMBJ7.5A-TP 895835-SMBJ7.5A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 895835-SMBJ7.5A-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ7.5 Categories: Circuit Protection Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 353-SMBJ7.5A-TP-ND, SMBJ7.5A-TPMSDKR, SMBJ7.5A-TPMSTR, SMBJ7.5A-TPMSCT, -SMBJ7.5A-TPMSCT, 1505-SMBJ7.5A-TPTR, -SMBJ7.5A-TPMSDKR, -SMBJ7.5A-TPMSTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 895835-SMBJ7.5A-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ7.5
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 353-SMBJ7.5A-TP-ND, SMBJ7.5A-TPMSDKR, SMBJ7.5A-TPMSTR, SMBJ7.5A-TPMSCT, -SMBJ7.5A-TPMSCT, 1505-SMBJ7.5A-TPTR, -SMBJ7.5A-TPMSDKR, -SMBJ7.5A-TPMSTR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ7.5A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ7.5A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ7.5A-TP
TVS DIODE 7.5VWM 12.9VC DO214AA

TVS DIODE 7.5VWM 12.9VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ7.5A-TPMSTR-ND 895835-SMBJ7.5A-TP SMBJ7.5A-TP
Product Name TVS Diodes TVS - TVS - Diodes - SMBJ7.5A-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts
VC 12.9 volts 12.9 volts
Unlock Full Specs
to access all available technical data