12.9V Clamp 48A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 7.5VWM 12.9V DO214AA
TVS DIODE 7.5VWM 12.9V DO214AA
DIODE, TVS, 7.5V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1801-SMBJ7.5CATR-ND | 97K9944 |
| Product Name | TVS Diodes | Diode, Tvs, 7.5V, 600W, Smb; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 12.9 volts |