Manufacturer: Vishay
Win Source Part Number: 895839-SMBJ75A-E3/5B
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ75
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMBJ75A-E3/5B-ND, SMBJ75A-E3/5BGICT, SMBJ75A-E3/5BGITR, SMBJ75A-E3/5BGIDKR
121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W TVS Diode, Unidirectional, 75V, SMB Package Product overview: SMBJ75A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ75A-E3/5B can be used for catalog matching and distributor lookup.
TVS DIODE 75VWM 121VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895839-SMBJ75A-E3/5B | SMBJ75A-E3/5BGITR-ND | 144-SMBJ75A-E3/5B | SMBJ75A-E3/5B |
| Product Name | TVS - TVS - Diodes - SMBJ75A-E3/5B | TVS Diodes | 600W 75V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |