12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB
TVS DIODE, 600W, 7.5V, BIDIR, SMB ROHS COMPLIANT: YES
TVS DIODE 7.5VWM 12.9VC SMB
TVS DIODE 7.5VWM 12.9VC SMB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ7.5CA-FDITR-ND | 29AK7821 | SMBJ7.5CA-13-F | SMBJ7.5CA-13-F |
| Product Name | TVS Diodes | Tvs Diode, 600W, 7.5V, Bidir, Smb Rohs Compliant Diodes Inc. | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 12.9 volts | 12.9 volts | 12.9 volts | |
| VBR | 8.33 volts | 8.33 volts | 8.33 volts |