Bourns, Inc. TVS Diodes SMBJ7.5A

Description
12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ7.5ABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ7.5ABCT-ND
TVS Diodes SMBJ7.5ABCT-ND
12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ7.5ABDKR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ7.5ABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ7.5ABTR-ND
TVS Diodes SMBJ7.5ABTR-ND
12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0204 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0204
Diode, Full Reel; Product Range Bourns 67R0204
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:12.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:8.33V; Qualification:-RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:12.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:8.33V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SMBJ7.5ABCT-ND 67R0204
Product Name TVS Diodes Diode, Full Reel; Product Range Bourns
Configuration Single
Package SMB; DO-214AA, SMB
Peak Pulse Power 600 watts
VC 12.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - SMCJ9V0A - 896014-SMCJ9V0A - Win Source Electronics
Specs
Package SMC (DO-214AB)
View Details
TVS Diodes - 1791161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
400 W Transient Voltage Suppressor - P4SMA100CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 704-15K36H2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details