The Bourns 67R0209 is a Transient Voltage Suppressor (TVS) diode designed for surge and electrostatic discharge (ESD) protection applications. It is housed in a compact DO-214AA (SMB) package, making it suitable for space-constrained designs. This diode series offers a working peak reverse voltage range from 5 V to 495 V, with a breakdown voltage of up to 550 V. The device features fast response times, with unidirectional devices responding in less than 1.0 picosecond and bidirectional devices in less than 5.0 picoseconds. The 67R0209 has a minimum peak pulse power dissipation of 600 watts and can handle a peak forward surge current of 100 amps for an 8.3 ms single half-sine wave. It operates within a temperature range of -55 °C to +150 °C and is RoHS compliant, ensuring it meets environmental regulations. The diode is designed to conform to JEDEC standards, facilitating easy handling with standard pick-and-place equipment. This product is suitable for applications in portable communications, computing, and video equipment where reliable transient voltage suppression is required.
121V Clamp 5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ75CABCT-ND | 67R0209 |
| Product Name | TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 121 volts |