12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 7.5VWM 12.9VC SMB
TVS DIODE, 600W, 7.5V, UNIDIR, SMB ROHS COMPLIANT: YES
TVS DIODE 75VWM 121VC SMB
TVS DIODE 7.5VWM 12.9VC SMB
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ7.5A-FDIDKR-ND | SMBJ7.5A-13-F | 29AK7820 | 233-SMBJ7.5A-13-F | SMBJ7.5A-13-F |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 7.5V, Unidir, Smb Rohs Compliant Diodes Inc. | TVS DIODE 75VWM 121VC SMB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 12.9 volts | 12.9 volts | 12.9 volts | 12.9 volts | |
| VBR | 8.33 volts | 8.33 volts | 9.58 volts | 8.33 volts |