PPPM 600W; VRWM 7.5V; VBR MIN 8.
PPPM 600W; VRWM 7.5V; VBR MIN 8.
PPPM 600W; VRWM 7.5V; VBR MIN 8.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMBJ7.5CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 12.9 volts |