12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
46.5A 600W 12.9V 8.33V 7.5V DO-214AA(SMBJ) TVS ROHS
TVS DIODE 7.5VWM 12.9VC DO214AA
TVS DIODE, 600W, 7.5V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 7.5V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ7.5A-E3/52GITR-ND | 17930-SMBJ7.5A-E3/52 | SMBJ7.5A-E3/52 | 77K5030 |
| Product Name | TVS Diodes | 46.5A 600W 12.9V 8.33V 7.5V DO-214AA(SMBJ) TVS ROHS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 7.5V, Do-214Aa, Full Reel; Product Range Vishay |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 12.9 volts | 12.9 volts | ||
| VBR | 8.33 volts | 8.33 volts |