Vishay Intertechnology, Inc. TVS Diodes SMBJ5.0A-M3/5B

Description
TVS DIODE 5VWM 9.2VC DO214AA
Request a Quote Datasheet
Description
TVS DIODE 5VWM 9.2VC DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMBJ5.0A-M3/5BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMBJ5.0A-M3/5BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMBJ5.0A-M3/5BTR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295064-SMBJ5.0A-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295064-SMBJ5.0A-M3/5B
Circuit Protection - TVS - Diodes 1295064-SMBJ5.0A-M3/5B
Win Source Part Number: 1295064-SMBJ5.0A-M3/ 5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Voltage - Clamping (Max) @ Ipp: 9.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 65.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ5.0

Win Source Part Number: 1295064-SMBJ5.0A-M3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 65.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ5.0

Buy Now Datasheet
Singapore, Singapore
600 W TVS Protection Diode
144-SMBJ5.0A-M3/5B
600 W TVS Protection Diode 144-SMBJ5.0A-M3/5B
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ5.0A-M3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-M3/5B can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ5.0A-M3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ5.0A-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ5.0A-M3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ5.0A-M3/5B
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMBJ5.0A-M3/5BCT-ND 1295064-SMBJ5.0A-M3/5B 144-SMBJ5.0A-M3/5B SMBJ5.0A-M3/5B
Product Name TVS Diodes Circuit Protection - TVS - Diodes 600 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 9.2 volts 9.2 volts 9.2 volts
Unlock Full Specs
to access all available technical data