9.2V Clamp 65.22A Ipp Tvs Diode Surface Mount SMB
9.2V Clamp 65.22A Ipp Tvs Diode Surface Mount SMB
9.2V Clamp 65.22A Ipp Tvs Diode Surface Mount SMB
TVS DIODE, 600W, 5V, UNIDIR, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 5volts 600watts UniDirectional
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-7070-1-ND | 64AH8605 | SMBJ5.0A |
| Product Name | TVS Diodes | Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Kyocera Avx | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | ||
| VC | 9.2 volts | 9.2 volts | |
| VBR | 6.4 volts |