Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMBJ5.0A-M3/52 SMBJ5.0A-M3/52

Description
Manufacturer: Vishay Win Source Part Number: 934173-SMBJ5.0A-M3/5 2 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ5.0 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934173-SMBJ5.0A-M3/5 2 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ5.0 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ5.0A-M3/52 - 934173-SMBJ5.0A-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ5.0A-M3/52
934173-SMBJ5.0A-M3/52
TVS - TVS - Diodes - SMBJ5.0A-M3/52 934173-SMBJ5.0A-M3/52
Manufacturer: Vishay Win Source Part Number: 934173-SMBJ5.0A-M3/5 2 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ5.0 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 934173-SMBJ5.0A-M3/52
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ5.0
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
600 W TVS Protection Diode
144-SMBJ5.0A-M3/52
600 W TVS Protection Diode 144-SMBJ5.0A-M3/52
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ5.0A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-M3/52 can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ5.0A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMBJ5.0A-M3/52TR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ5.0A-M3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMBJ5.0A-M3/52CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ5.0A-M3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ5.0A-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ5.0A-M3/52
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Supplier's Site
TVS Diodes SMBJ5.0A-M3/52
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 934173-SMBJ5.0A-M3/52 144-SMBJ5.0A-M3/52 112-SMBJ5.0A-M3/52TR-ND SMBJ5.0A-M3/52 SMBJ5.0A-M3/52
Product Name TVS - TVS - Diodes - SMBJ5.0A-M3/52 600 W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data