Microchip Technology, Inc. TVS Protection Diode SMBJ5.0CE3/TR13

Description
TVS DIODE 5VWM 9.6VC SMBJ Product overview: SMBJ5.0CE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0CE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 9.6VC SMBJ Product overview: SMBJ5.0CE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0CE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMBJ5.0CE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ5.0CE3/TR13
TVS Protection Diode 144-SMBJ5.0CE3/TR13
TVS DIODE 5VWM 9.6VC SMBJ Product overview: SMBJ5.0CE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0CE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9.6VC SMBJ Product overview: SMBJ5.0CE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0CE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1335030-SMBJ5.0CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1335030-SMBJ5.0CE3/TR13
Circuit Protection - TVS - Diodes 1335030-SMBJ5.0CE3/TR13
Manufacturer: Microchip Technology Win Source Part Number: 1335030-SMBJ5.0CE3/T R13 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Voltage - Clamping (Max) @ Ipp: 9.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 62.5A Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: SMBJ5.0 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1335030-SMBJ5.0CE3/TR13
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 62.5A
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: SMBJ5.0
RoHS Status: RoHS Compliant

Buy Now Datasheet
TVS Diodes - SMBJ5.0CE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
9.6V Clamp 62.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

9.6V Clamp 62.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Tvs 600W, Stand-Off Voltage = 5.0V, +/10%, Bi-Dir Smbj (Do-214Aa) Rohs Compliant Microchip - 33AJ9489 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 600W, Stand-Off Voltage = 5.0V, +/10%, Bi-Dir Smbj (Do-214Aa) Rohs Compliant Microchip
33AJ9489
Tvs 600W, Stand-Off Voltage = 5.0V, +/10%, Bi-Dir Smbj (Do-214Aa) Rohs Compliant Microchip 33AJ9489
TVS 600W, STAND-OFF VOLTAGE = 5.0V, +/- 10%, BI-DIR SMBJ (DO-214AA) ROHS COMPLIANT: YES

TVS 600W, STAND-OFF VOLTAGE = 5.0V, +/- 10%, BI-DIR SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ5.0CE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ5.0CE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ5.0CE3/TR13
TVS DIODE 5VWM 9.6VC SMBJ

TVS DIODE 5VWM 9.6VC SMBJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ5.0CE3/TR13 1335030-SMBJ5.0CE3/TR13 SMBJ5.0CE3/TR13-ND 33AJ9489 SMBJ5.0CE3/TR13
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Tvs 600W, Stand-Off Voltage = 5.0V, +/10%, Bi-Dir Smbj (Do-214Aa) Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; SMBJ (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data