Diode TVS Single Uni-Dir 48V 600W SMB
Diode TVS Single Uni-Dir 48V 600W SMB
Diode TVS Single Uni-Dir 48V 600W SMB
600W TVS Diode, 48V, Unidirectional, SMB, 100V Clamp Product overview: SMBJ48A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 48V, 100V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 48V, 100V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ48A-TR can be used for catalog matching and distributor lookup.
77.4V Clamp 8.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77.4V Clamp 8.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77.4V Clamp 8.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, TVS, 48V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 48 V, DO-214AA, 2, 53.3 V RoHS Compliant: Yes
TVS DIODE 48VWM 77.4VC SMB
TVS DIODE 48VWM 77.4VC SMB
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147213 | 7147213P | 144-SMBJ48A-TR | 497-12779-1-ND | 26M3127 | SMBJ48A-TR | SMBJ48A-TR |
| Product Name | TVS Diodes | TVS Diodes | 600W 48V 100V TVS Protection Diode | TVS Diodes | Diode, Tvs, 48V, 600W; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 | |||||
| Direction | Unidirectional | Unidirectional |