600W Bidirectional TVS Diode, 5V, SMB, 13.4V Clamp Product overview: SMBJ5.0CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V, 13.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, 13.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0CA-TR can be used for catalog matching and distributor lookup.
9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Diode TVS Single Bi-Dir 5V 600W SMB
Diode TVS Single Bi-Dir 5V 600W SMB
Diode TVS Single Bi-Dir 5V 600W SMB
TVS DIODE 5VWM 9.2VC SMB
68A 600W 9.2V 6.4V 5V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 5 V, DO-214AA, 2, 6.4 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMBJ5.0CA-TR | 497-3145-2-ND | 7147229 | 7147229P | SMBJ5.0CA-TR | SMBJ5.0CA-TR | SMBJ5.0CA-TR | 94W9416 |
| Product Name | 600W 5V 13.4V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 5 V, Do-214Aa, 2, 6.4 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; SMB (DO-214AA) | SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |