77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMBJ Series, Unidirectional, 48 V, DO-214AA, 2, 53.3 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ48ABCT-ND | 67R0184 | SMBJ48A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 77.4 volts | 77.4 volts | |
| VBR | 53.3 volts | 53.3 volts |