9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W TVS Diode, 5V Reverse Standoff, Unidirectional, DO-214AA Product overview: SMBJ5.0A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-E3/5B can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 895806-SMBJ5.0A-E3/5
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ5.0
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMBJ50AE35B, SMBJ5.0A-E3/5B-ND, SMBJ5.0A-E3/5BGICT, SMBJ5.0A-E3/5BGIDKR,
TVS DIODE 5VWM 9.2VC DO214AA
TVS DIODE 5VWM 9.2VC DO214AA
DIODE, TVS, UNIDIRECTIONAL, 600W, 5V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
DIODE, TVS, UNIDIRECTIONAL, 600W, 5V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 5V, UNIDIR, DO-214AA ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ5.0A-E3/5BGITR-ND | 144-SMBJ5.0A-E3/5B | 895806-SMBJ5.0A-E3/5B | SMBJ5.0A-E3/5B | SMBJ5.0A-E3/5B | 18X0040 |
| Product Name | TVS Diodes | 600W 5V TVS Protection Diode | TVS - TVS - Diodes - SMBJ5.0A-E3/5B | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, 600W, 5V, Do-214Aa; Product Range Vishay |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | |||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |