Vishay Intertechnology, Inc. TVS Diodes SMBJ48D-M3/I

Description
76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ48D-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ48D-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ48D-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W 48V TVS Protection Diode - 144-SMBJ48D-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 48V TVS Protection Diode
144-SMBJ48D-M3/I
600W 48V TVS Protection Diode 144-SMBJ48D-M3/I
Trans Voltage Suppressor Diode, 600W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ48D-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ48D-M3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ48D-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ48D-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295942-SMBJ48D-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295942-SMBJ48D-M3/I
Circuit Protection - TVS - Diodes 1295942-SMBJ48D-M3/I
Win Source Part Number: 1295942-SMBJ48D-M3/I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 54.1V Voltage - Clamping (Max) @ Ipp: 76.3V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.9A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ48D-M3/IGICT,SMB J48D-M3/I,SMBJ48D-M3 /IGIDKR,SMBJ48D-M3/I GITR Base Product Number: SMBJ48

Win Source Part Number: 1295942-SMBJ48D-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 54.1V
Voltage - Clamping (Max) @ Ipp: 76.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ48D-M3/IGICT,SMBJ48D-M3/I,SMBJ48D-M3/IGIDKR,SMBJ48D-M3/IGITR
Base Product Number: SMBJ48

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ48D-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ48D-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ48D-M3/I
TVS DIODE 48VWM 76.3VC DO214AA

TVS DIODE 48VWM 76.3VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ48D-M3/IGICT-ND 144-SMBJ48D-M3/I 1295942-SMBJ48D-M3/I SMBJ48D-M3/I
Product Name TVS Diodes 600W 48V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 76.3 volts 76.3 volts 76.3 volts
Unlock Full Specs
to access all available technical data