Vishay Precision Group TVS Diodes SMBJ5.0AHE3_A/H

Description
TVS DIODE 5VWM 9.2VC DO214AA
Request a Quote Datasheet
Description
TVS DIODE 5VWM 9.2VC DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMBJ5.0AHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMBJ5.0AHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ5.0AHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Buy Now Datasheet
Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Vishay - 06AH4260 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Vishay
06AH4260
Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Vishay 06AH4260
TVS DIODE, 600W, 5V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown VoltageRoHS Compliant: Yes

TVS DIODE, 600W, 5V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ5.0AHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ5.0AHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ5.0AHE3_A/H
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMBJ5.0AHE3_A/HDKR-ND 06AH4260 SMBJ5.0AHE3_A/H
Product Name TVS Diodes Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts
VC 9.2 volts 9.2 volts 9.2 volts
VBR 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data