600W TVS Diode, Unidirectional, 5V, SMB, 9.2V Clamp Product overview: SMBJ5.0A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V, 9.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, 9.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-E3/52 can be used for catalog matching and distributor lookup.
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diodes / ESD Suppressors 5.0V 1000W UniDir TransZorb 5% Tol
TVS DIODE, 600W, 5V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
DIODE, TVS, 5V, UNIDIRECTIONAL, DO-214AA-2, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, TRANSZORB SMBJ Series, Unidirectional, 5 V, DO-214AA, 2, 6.4 V RoHS Compliant: Yes
TVS DIODE, 5V, UNIDIR, SMB
65.2A 600W 9.2V 6.4V 5V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 9.2VC DO214AA
TVS DIODE 5VWM 9.2VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ5.0A-E3/52 | SMBJ5.0A-E3/52GICT-ND | 6287304 | 6287304P | SMBJ5.0A-E3/52 | 89M6099 | 77K4859 | 51AK9413 | SMBJ5.0A-E3/52 | SMBJ5.0A-E3/52 | SMBJ5.0A-E3/52 |
| Product Name | 600W 5V 9.2V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 5V, Do-214Aa; Product Range Vishay | Diode, Tvs, 5V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay | Tvs Diode, 5V, Unidir, Smb Vishay | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | DO-214AA-2 (SMB) | SMB; DO-214AA (SMB) | SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |