760V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
760V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
760V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1097801-SMBJ495A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 495V
Minimum Breakdown Voltage: 522V
Max Clamping Voltage: 760V
Peak Pulse Current(Ippm): 800mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
TVS DIODE 495VWM 760VC SMB Product overview: SMBJ495A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ495A can be used for catalog matching and distributor lookup.
TVS DIODE 495VWM 760VC SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ495ATR-ND | 1097801-SMBJ495A | 144-SMBJ495A | SMBJ495A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ495A | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | Tape & Reel (TR) | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 760 volts | 760 volts | 760 volts | |
| VBR | 522 volts | 522 volts | 522 volts |