PPPM 600W; VRWM 5.0V; VBR MIN 6.
PPPM 600W; VRWM 5.0V; VBR MIN 6.
PPPM 600W; VRWM 5.0V; VBR MIN 6.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMBJ5.0CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 9.2 volts |