The Bourns SMBJ series Transient Voltage Suppressor Diode, specifically part number 67R1665, is designed for surge and ESD protection applications. It features a compact DO-214AA (SMB) package and offers a working peak reverse voltage range from 5 V to 495 V, with a breakdown voltage of up to 550 V. The diode exhibits fast response times, with less than 1.0 picosecond for unidirectional devices and less than 5.0 picoseconds for bidirectional devices. Key electrical characteristics include a minimum peak pulse power dissipation of 600 watts and a peak forward surge current rating of 100 amps. The device operates within a temperature range of -55 °C to +150 °C and is compliant with RoHS standards. The SMBJ series diodes are suitable for use in various electronic applications, particularly where space is limited and high performance is required.
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMBJ Series, Unidirectional, 5 V, DO-214AA, 2, 6.4 V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ5.0ABDKR-ND | SMBJ5.0A | 67R0186 |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 9.2 volts | 9.2 volts | |
| VBR | 6.4 volts | 6.4 volts |