85.5V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 48VWM 85.5VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ48-E3/52-ND | SMBJ48-E3/52 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 85.5 volts | 85.5 volts |