Manufacturer: Bourns Inc.
Win Source Part Number: 1097802-SMBJ5.0CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 65.3A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): SMBJ5.0CA-13; SMBJ5.0CATR-E3; TV06B5V0JB-G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMBJ Series, Bidirectional, 5 V, DO-214AA, 2, 6.4 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 5volts 800uA 65.2 Amps Bi-Dir
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097802-SMBJ5.0CA | SMBJ5.0CABTR-ND | SMBJ5.0CA | 67R1666 | 67R0187 | SMBJ5.0CA |
| Product Name | TVS - TVS - Diodes - SMBJ5.0CA | TVS Diodes | TVS Diodes | Diode; Product Range Bourns | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Package | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | ||
| VWM | 5 volts | |||||
| IPPM | 65.3 amps | |||||
| VC | 9.2 volts | 9.2 volts | 7 volts | |||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |