STMicroelectronics, Inc. TVS Diodes SMBJ5.0A-TR

Description
Diode TVS Single Uni-Dir 5V 600W SMB
Request a Quote Datasheet
Description
Diode TVS Single Uni-Dir 5V 600W SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7147210 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7147210
TVS Diodes 7147210
Diode TVS Single Uni-Dir 5V 600W SMB

Diode TVS Single Uni-Dir 5V 600W SMB

Supplier's Site
TVS Diodes - 9196557 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9196557
TVS Diodes 9196557
Diode TVS Single Uni-Dir 5V 600W SMB

Diode TVS Single Uni-Dir 5V 600W SMB

Supplier's Site
TVS Diodes - 7147210P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7147210P
TVS Diodes 7147210P
Diode TVS Single Uni-Dir 5V 600W SMB

Diode TVS Single Uni-Dir 5V 600W SMB

Supplier's Site
TVS Diodes - 497-3144-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3144-2-ND
TVS Diodes 497-3144-2-ND
9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-3144-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3144-6-ND
TVS Diodes 497-3144-6-ND
9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-3144-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3144-1-ND
TVS Diodes 497-3144-1-ND
9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Singapore, Singapore
5V 600W 13.4V TVS Protection Diode
144-SMBJ5.0A-TR
5V 600W 13.4V TVS Protection Diode 144-SMBJ5.0A-TR
5V Unidirectional TVS Diode, 600W, SMB, 13.4V Clamp Product overview: SMBJ5.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 600W, 13.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 600W, 13.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-TR can be used for catalog matching and distributor lookup.

5V Unidirectional TVS Diode, 600W, SMB, 13.4V Clamp Product overview: SMBJ5.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 600W, 13.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 600W, 13.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0A-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMBJ5.0A-TR
TVS Diodes / ESD Suppressors SMBJ5.0A-TR
TVS Diodes / ESD Suppressors 600W 5.0V Unidirect

TVS Diodes / ESD Suppressors 600W 5.0V Unidirect

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 5 V, Smd, 2, 6.4 V Rohs Compliant Stmicroelectronics - 67W3019 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 5 V, Smd, 2, 6.4 V Rohs Compliant Stmicroelectronics
67W3019
Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 5 V, Smd, 2, 6.4 V Rohs Compliant Stmicroelectronics 67W3019
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 5 V, SMD, 2, 6.4 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 5 V, SMD, 2, 6.4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 13.4V, Undir, Do-214Aa; Product Range Stmicroelectronics - 33X1190 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 13.4V, Undir, Do-214Aa; Product Range Stmicroelectronics
33X1190
Tvs Diode, 600W, 13.4V, Undir, Do-214Aa; Product Range Stmicroelectronics 33X1190
TVS DIODE, 600W, 13.4V, UNDIR, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:13.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 600W, 13.4V, UNDIR, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:13.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ5.0A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ5.0A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ5.0A-TR
TVS DIODE 5VWM 9.2VC SMB

TVS DIODE 5VWM 9.2VC SMB

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMBJ5.0A-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMBJ5.0A-TR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMBJ5.0A-TR
68A 600W 9.2V 6.4V 5V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

68A 600W 9.2V 6.4V 5V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 5V 13.4V SMB - 761-SMBJ5.0A-TR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 13.4V SMB
761-SMBJ5.0A-TR
TVS DIODE 5V 13.4V SMB 761-SMBJ5.0A-TR
TVS DIODE 5V 13.4V SMB

TVS DIODE 5V 13.4V SMB

Supplier's Site
TVS Diodes - SMBJ5.0A-TR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ5.0A-TR
TVS Diodes SMBJ5.0A-TR
TVS DIODE 5VWM 9.2VC SMB

TVS DIODE 5VWM 9.2VC SMB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 7147210 7147210P 497-3144-2-ND 144-SMBJ5.0A-TR SMBJ5.0A-TR 67W3019 33X1190 SMBJ5.0A-TR SMBJ5.0A-TR 761-SMBJ5.0A-TR SMBJ5.0A-TR
Product Name TVS Diodes TVS Diodes TVS Diodes 5V 600W 13.4V TVS Protection Diode TVS Diodes / ESD Suppressors Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 5 V, Smd, 2, 6.4 V Rohs Compliant Stmicroelectronics Tvs Diode, 600W, 13.4V, Undir, Do-214Aa; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS DIODE 5V 13.4V SMB TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package Do-214aa (smb) DO-214 SMB; DO-214AA, SMB Tape and Reel DO-214AA-2 (SMB) DO-214AA SMB; SMB (DO-214AA) SMB SMB; DO-214AA, SMB SMB; DO-214AA, SMB
Pin Count 2 2 2 2
Direction Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data