82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 51V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ51CABDKR-ND | 67R0189 | 67R1668 | 64AH8612 | SMBJ51CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Diode; Product Range Bourns | Tvs Diode, 600W, 51V, Bidir, Do-214Aa; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 82.4 volts | 82.4 volts | 82.4 volts | ||
| VBR | 56.7 volts | 56.7 volts |