9.2V Clamp 65.22A Ipp Tvs Diode Surface Mount SMB
9.2V Clamp 65.22A Ipp Tvs Diode Surface Mount SMB
9.2V Clamp 65.22A Ipp Tvs Diode Surface Mount SMB
TVS DIODE, 600W, 5V, BIDIR, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-7071-1-ND | 64AH8608 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 5V, Bidir, Do-214Aa; Product Range Kyocera Avx |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 9.2 volts | 9.2 volts |
| VBR | 6.4 volts |