9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Vishay SMBJ5.0CA-E3/52 TVS Diode
Vishay SMBJ5.0CA-E3/52 TVS Diode
Vishay SMBJ5.0CA-E3/52 TVS Diode
600W Bidirectional TVS Diode, 5V, DO-214AA, 6.4V Breakdown Product overview: SMBJ5.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5.0CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC DO214AA
TVS DIODE, 600W, 5V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 5V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, TRANSZORB SMBJ Series, Bidirectional, 5 V, DO-214AA, 2, 6.4 V RoHS Compliant: Yes
TVS DIODE 5VWM 9.2VC DO214AA
TVS Diodes / ESD Suppressors 5.0V 800W Bidir TransZorb 5% Tol
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ5.0CA-E3/52GITR-ND | 6288183 | 6288183P | 144-SMBJ5.0CA-E3/52 | SMBJ5.0CA-E3/52 | 05R5796 | 77K4871 | 10R0749 | SMBJ5.0CA-E3/52 | SMBJ5.0CA-E3/52 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 5V 6.4V TVS Protection Diode | TVS Diodes | Tvs Diode, 600W, 5V, Do-214Aa; Product Range Vishay | Tvs Diode, 600W, 5V, Do-214Aa, Full Reel; Product Range Vishay | Transient Voltage Suppressor, Tvs, Transzorb Smbj Series, Bidirectional, 5 V, Do-214Aa, 2, 6.4 V Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | ||||||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMBJ) | DO-214AA-2 (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | |||||||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts |