77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMB
77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMB
77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 48VWM 77.4VC SMB Product overview: SMBJ48A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ48A-13-F can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 48V, UNIDIR, SMB ROHS COMPLIANT: YES
TVS DIODE 48VWM 77.4VC SMB
TVS DIODE 48VWM 77.4VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ48A-FDITR-ND | 144-SMBJ48A-13-F | 29AK7803 | 233-SMBJ48A-13-F | SMBJ48A-13-F |
| Product Name | TVS Diodes | TVS Protection Diode | Tvs Diode, 600W, 48V, Unidir, Smb Rohs Compliant Diodes Inc. | TVS DIODE 48VWM 77.4VC SMB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 77.4 volts | 77.4 volts | 77.4 volts | ||
| VBR | 53.3 volts | 61.3 volts | 53.3 volts |