82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 51VWM 82.4VC DO214AA
TVS DIODE 51VWM 82.4VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ51A-TPMSCT-ND | SMBJ51A-TP | SMBJ51A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 82.4 volts | 82.4 volts | 82.4 volts |