21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Bidirectional TVS Diode, 13V, DO-214AA, SMD Product overview: SMBJ13CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ13CA-E3/52 can be used for catalog matching and distributor lookup.
27.9A 600W 21.5V 14.4V 13V DO-214AA(SMBJ) TVS ROHS
TVS DIODE 13VWM 21.5VC DO214AA
TVS DIODE, 600W, 13V, DO-214AA; TVS Polarity:Bidirection
TVS DIODE, 600W, 13V, BIDIR, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 13VWM 21.5VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ13CA-E3/52GITR-ND | 144-SMBJ13CA-E3/52 | 17930-SMBJ13CA-E3/52 | SMBJ13CA-E3/52 | 77K4377 | 64AH8541 | SMBJ13CA-E3/52 |
| Product Name | TVS Diodes | SMD 600W 13V TVS Protection Diode | 27.9A 600W 21.5V 14.4V 13V DO-214AA(SMBJ) TVS ROHS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 13V, Do-214Aa; Tvs Polarity Vishay | Tvs Diode, 600W, 13V, Bidir, Do-214Aa Rohs Compliant Vishay | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | DO-214AA | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts | |||
| VBR | 14.4 volts | 14.4 volts | 14.4 to 15.9 volts | 14.4 volts |