19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, 600W, 12V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 12V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ12CABTR-ND | 67R0139 | 67R1618 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 12V, Do-214Aa, Full Reel; Product Range Bourns | Tvs Diode, 600W, 12V, Do-214Aa; Product Range Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | ||
| VC | 19.9 volts | ||
| VBR | 13.3 volts | 13.3 volts |