209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 130VWM 209VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ130CA-TPMSCT-ND | SMBJ130CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 209 volts | 209 volts |