Vishay Precision Group TVS - TVS - Diodes - SMBJ14A-E3/52 SMBJ14A-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1097727-SMBJ14A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 14V Minimum Breakdown Voltage: 15.6V Max Clamping Voltage: 23.2V Peak Pulse Current(Ippm): 25.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097727-SMBJ14A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 14V Minimum Breakdown Voltage: 15.6V Max Clamping Voltage: 23.2V Peak Pulse Current(Ippm): 25.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ14A-E3/52 - 1097727-SMBJ14A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ14A-E3/52
1097727-SMBJ14A-E3/52
TVS - TVS - Diodes - SMBJ14A-E3/52 1097727-SMBJ14A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097727-SMBJ14A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 14V Minimum Breakdown Voltage: 15.6V Max Clamping Voltage: 23.2V Peak Pulse Current(Ippm): 25.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097727-SMBJ14A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 14V
Minimum Breakdown Voltage: 15.6V
Max Clamping Voltage: 23.2V
Peak Pulse Current(Ippm): 25.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
TVS Diodes - SMBJ14A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ14A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ14A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 14V 23.2V TVS Protection Diode
144-SMBJ14A-E3/52
600W 14V 23.2V TVS Protection Diode 144-SMBJ14A-E3/52
600W TVS Diode, Unidirectional, 14V, DO-214AA, 23.2V Clamp Product overview: SMBJ14A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 14V, 23.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 14V, 23.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ14A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 14V, DO-214AA, 23.2V Clamp Product overview: SMBJ14A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 14V, 23.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 14V, 23.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ14A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 600W, 14V, Do-214Aa; Product Range Vishay - 77K4404 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 14V, Do-214Aa; Product Range Vishay
77K4404
Tvs Diode, 600W, 14V, Do-214Aa; Product Range Vishay 77K4404
TVS DIODE, 600W, 14V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 14V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 14V, Do-214Aa; Product Range Vishay - 05R5764 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 14V, Do-214Aa; Product Range Vishay
05R5764
Tvs Diode, 600W, 14V, Do-214Aa; Product Range Vishay 05R5764
TVS DIODE, 600W, 14V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 14V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 14V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0552 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 14V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0552
Tvs Diode, Unidir, 14V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0552
TVS DIODE, UNIDIR, 14V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 14V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SMBJ14A-E3/52
TVS DIODE 14VWM 23.2VC DO214AA

TVS DIODE 14VWM 23.2VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ14A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ14A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ14A-E3/52
TVS DIODE 14VWM 23.2VC DO214AA

TVS DIODE 14VWM 23.2VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097727-SMBJ14A-E3/52 SMBJ14A-E3/52GIDKR-ND 144-SMBJ14A-E3/52 77K4404 57AJ0552 SMBJ14A-E3/52 SMBJ14A-E3/52
Product Name TVS - TVS - Diodes - SMBJ14A-E3/52 TVS Diodes 600W 14V 23.2V TVS Protection Diode Tvs Diode, 600W, 14V, Do-214Aa; Product Range Vishay Tvs Diode, Unidir, 14V, Do-214Aa-2 Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
VWM 14 volts
IPPM 25.9 amps
VC 23.2 volts 23.2 volts 23.2 volts 23.2 volts
VBR 15.6 volts 15.6 volts 15.6 volts 15.6 volts
Unlock Full Specs
to access all available technical data