19.6V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
19.6V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
19.6V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1135244-SMBJ12CD-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.5V
Voltage - Clamping (Max) @ Ipp: 19.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 30.6A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMBJ12CD-M3H; SMBJ12CDM3H;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMBJ12CD-M3/HDKR
Base Product Number: SMBJ12
Trans Voltage Suppressor Diode, 600W, 12V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ12CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ12CD-M3/H can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 12V, BIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 12V 600W Bidir TransZorb 3.5% Tol
TVS DIODE 12VWM 19.6VC DO214AA
TVS DIODE 12VWM 19.6VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMBJ12CD-M3/HTR-ND | 1135244-SMBJ12CD-M3/H | 144-SMBJ12CD-M3/H | 14AC5116 | SMBJ12CD-M3/H | SMBJ12CD-M3/H | SMBJ12CD-M3/H |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 600W 12V TVS Protection Diode | Tvs Diode, 600W, 12V, Bidir, Do-214Aa; Product Range Vishay | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | DO-214AA | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 19.6 volts | 19.6 volts | 19.6 volts | 19.6 volts | 19.6 volts | ||
| VBR | 13.5 volts | 13.5 volts | 13.5 volts | 13.5 volts |