21.5V Clamp 28A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.5V Clamp 28A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.5V Clamp 28A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 13volts 5uA 27.9 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ13CABCT-ND | 67R1622 | SMBJ13CA |
| Product Name | TVS Diodes | Diode; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | |
| Peak Pulse Power | 600 watts | ||
| VC | 21.5 volts |