19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 12VWM 19.9VC DO214AA Product overview: SMBJ12CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ12CA-TP can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 19.9VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ12CA-TPMSCT-ND | 144-SMBJ12CA-TP | SMBJ12CA-TP |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 19.9 volts | 19.9 volts |