TVS DIODE 14VWM 23.2VC SMB Product overview: SMBJ14A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ14A-13-F can be used for catalog matching and distributor lookup.
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 14VWM 23.2VC SMB
TVS DIODE 14VWM 23.2VC SMB
TVS DIODE, 600W, 14V, UNIDIR, SMB ROHS COMPLIANT: YES
25.8A 600W 23.2V 15.6V 14V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ14A-13-F | SMBJ14A-FDITR-ND | SMBJ14A-13-F | SMBJ14A-13-F | 29AK7747 | SMBJ14A-13-F |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 600W, 14V, Unidir, Smb Rohs Compliant Diodes Inc. | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; SMB | SMB; DO-214AA, SMB | SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |