Littelfuse, Inc. 600W Surface Mount TVS Diode SMBJ12CA

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Surface Mount TVS Diode - SMBJ12CA - Littelfuse, Inc.
Rosemont, IL, United States
600W Surface Mount TVS Diode
SMBJ12CA
600W Surface Mount TVS Diode SMBJ12CA
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - SMBJ12CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ12CALFCT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ12CALFTR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 7645578 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645578
TVS Diodes 7645578
Littelfuse SMBJ12CA TVS Diode

Littelfuse SMBJ12CA TVS Diode

Supplier's Site
TVS Diodes - 7645578P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645578P
TVS Diodes 7645578P
Littelfuse SMBJ12CA TVS Diode

Littelfuse SMBJ12CA TVS Diode

Supplier's Site
TVS Diodes - 1791087 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1791087
TVS Diodes 1791087
Littelfuse SMBJ12CA TVS Diode

Littelfuse SMBJ12CA TVS Diode

Supplier's Site
TVS - TVS - Diodes - SMBJ12CA - 1097715-SMBJ12CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ12CA
1097715-SMBJ12CA
TVS - TVS - Diodes - SMBJ12CA 1097715-SMBJ12CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1097715-SMBJ12CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Family Name: SMBJ12CA Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 19.9V Peak Pulse Current(Ippm): 30.2A Power Dissipation - Pd: 600W Alternative Parts (Cross-Reference): NDTV12VB600BTRF; SMBJ12CA-T500; SMBJ12CA-7P; Introduction Date: October 07, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1097715-SMBJ12CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: SMBJ12CA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 19.9V
Peak Pulse Current(Ippm): 30.2A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): NDTV12VB600BTRF; SMBJ12CA-T500; SMBJ12CA-7P;
Introduction Date: October 07, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Tvs Diode, 600W, 12V, Do-214Aa; Product Range Littelfuse - 48F5904 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 12V, Do-214Aa; Product Range Littelfuse
48F5904
Tvs Diode, 600W, 12V, Do-214Aa; Product Range Littelfuse 48F5904
TVS DIODE, 600W, 12V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

TVS DIODE, 600W, 12V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 12V, Do-214Aa, Full Reel; Product Range Littelfuse - 28X4415 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 12V, Do-214Aa, Full Reel; Product Range Littelfuse
28X4415
Tvs Diode, 600W, 12V, Do-214Aa, Full Reel; Product Range Littelfuse 28X4415
TVS DIODE, 600W, 12V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 600W, 12V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 12V, Bidir, Do-214Aa; Product Range Littelfuse - 64AH8536 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 12V, Bidir, Do-214Aa; Product Range Littelfuse
64AH8536
Tvs Diode, 600W, 12V, Bidir, Do-214Aa; Product Range Littelfuse 64AH8536
TVS DIODE, 600W, 12V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 12V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
TVS DIODE 12V 19.9V DO214AA - 461-SMBJ12CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12V 19.9V DO214AA
461-SMBJ12CA
TVS DIODE 12V 19.9V DO214AA 461-SMBJ12CA
TVS DIODE 12V 19.9V DO214AA

TVS DIODE 12V 19.9V DO214AA

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMBJ12CA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMBJ12CA
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMBJ12CA
30.2A 600W 19.9V 13.3V Bi-Directional 12V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

30.2A 600W 19.9V 13.3V Bi-Directional 12V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ12CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ12CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ12CA
TVS DIODE 12VWM 19.9VC DO214AA

TVS DIODE 12VWM 19.9VC DO214AA

Supplier's Site
TVS Diodes - SMBJ12CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ12CA
TVS Diodes SMBJ12CA
TVS DIODE 12VWM 19.9VC DO214AA

TVS DIODE 12VWM 19.9VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ12CA SMBJ12CALFDKR-ND 7645578 7645578P 1097715-SMBJ12CA 48F5904 28X4415 64AH8536 461-SMBJ12CA SMBJ12CA SMBJ12CA SMBJ12CA
Product Name 600W Surface Mount TVS Diode TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - SMBJ12CA Tvs Diode, 600W, 12V, Do-214Aa; Product Range Littelfuse Tvs Diode, 600W, 12V, Do-214Aa, Full Reel; Product Range Littelfuse Tvs Diode, 600W, 12V, Bidir, Do-214Aa; Product Range Littelfuse TVS DIODE 12V 19.9V DO214AA TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VC 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 to 14.7 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Configuration Single Single Single Single
Package SMB; DO-214AA, SMB Do-214aa (smb) DO-214 SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) DO-214AA SMB; DO-214AA, SMB SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data