TVS DIODE 12VWM 19.9VC SMB Product overview: SMBJ12CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ12CA-Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301383-SMBJ12CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMBJ-Q
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 30.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMBJ12CA-Q,SMBJ12CA-
Base Product Number: SMBJ12
TVS DIODE 12VWM 19.9VC DO214AA
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 12VWM 19.9VC SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ12CA-Q | 1301383-SMBJ12CA-Q | 118-SMBJ12CA-QDKR-ND | SMBJ12CA-Q |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |