Vishay Intertechnology, Inc. SMD 600W 130V TVS Protection Diode SMBJ130A-E3/5B

Description
TVS Diode 600W Unidirectional 130V DO-214AA Surface Mount Product overview: SMBJ130A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130A-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 600W Unidirectional 130V DO-214AA Surface Mount Product overview: SMBJ130A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130A-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 130V TVS Protection Diode
144-SMBJ130A-E3/5B
SMD 600W 130V TVS Protection Diode 144-SMBJ130A-E3/5B
TVS Diode 600W Unidirectional 130V DO-214AA Surface Mount Product overview: SMBJ130A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130A-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode 600W Unidirectional 130V DO-214AA Surface Mount Product overview: SMBJ130A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ130A-E3/5BGITR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ130A-E3/5BGICT-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ130A-E3/5BGIDKR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ130A-E3/5B - 1097718-SMBJ130A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ130A-E3/5B
1097718-SMBJ130A-E3/5B
TVS - TVS - Diodes - SMBJ130A-E3/5B 1097718-SMBJ130A-E3/5B
Manufacturer: Vishay Win Source Part Number: 1097718-SMBJ130A-E3/ 5B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 130V Minimum Breakdown Voltage: 144V Max Clamping Voltage: 209V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3,200

Manufacturer: Vishay
Win Source Part Number: 1097718-SMBJ130A-E3/5B
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 144V
Max Clamping Voltage: 209V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3,200

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-214Aa / Smb Vishay - 77K4381 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-214Aa / Smb Vishay
77K4381
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-214Aa / Smb Vishay 77K4381
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,130V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,130V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ130A-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ130A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ130A-E3/5B
TVS DIODE 130VWM 209VC DO214AA

TVS DIODE 130VWM 209VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ130A-E3/5B SMBJ130A-E3/5BGITR-ND 1097718-SMBJ130A-E3/5B 77K4381 SMBJ130A-E3/5B
Product Name SMD 600W 130V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMBJ130A-E3/5B Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data