19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Bidirectional TVS Diode, 12V, DO-214AA, 600W Peak Pulse Power Product overview: SMBJ12CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ12CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 19.9VC DO214AA
TVS DIODE 12VWM 19.9VC DO214AA
TVS DIODE, 600W, 12V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 12V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, TRANSZORB SMBJ Series, Bidirectional, 12 V, DO-214AA, 2 RoHS Compliant: Yes
30.2A 600W 19.9V 13.3V Bi-Directional 12V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ12CA-E3/52GICT-ND | 144-SMBJ12CA-E3/52 | SMBJ12CA-E3/52 | SMBJ12CA-E3/52 | 77K4340 | 05R5762 | 10R0734 | SMBJ12CA-E3/52 |
| Product Name | TVS Diodes | 600W 12V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 600W, 12V, Do-214Aa, Full Reel; Product Range Vishay | Tvs Diode, 600W, 12V, Do-214Aa; Product Range Vishay | Transient Voltage Suppressor, Tvs, Transzorb Smbj Series, Bidirectional, 12 V, Do-214Aa, 2 Rohs Compliant Vishay | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA | SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |