Manufacturer: Vishay
Win Source Part Number: 1097720-SMBJ130CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 144V
Max Clamping Voltage: 209V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Bidirectional TVS Diode, 130V, SMB Product overview: SMBJ130CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 130VWM 209VC DO214AA
TVS DIODE 130VWM 209VC DO214AA
TVS DIODE, BIDIR, 130V, DO-214AA-2 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097720-SMBJ130CA-E3/52 | SMBJ130CA-E3/52GITR-ND | 144-SMBJ130CA-E3/52 | SMBJ130CA-E3/52 | SMBJ130CA-E3/52 | 57AJ0551 |
| Product Name | TVS - TVS - Diodes - SMBJ130CA-E3/52 | TVS Diodes | 600W 130V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 130V, Do-214Aa-2 Rohs Compliant Vishay |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | |
| VWM | 130 volts | |||||
| IPPM | 2.9 amps | |||||
| VC | 209 volts | 209 volts | 209 volts | 209 volts | ||
| VBR | 144 volts | 144 volts | 144 volts | 144 volts |