Vishay Intertechnology, Inc. TVS Diodes SMBJ130CA-M3/5B

Description
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ130CA-M3/5B-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295793-SMBJ130CA-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295793-SMBJ130CA-M3/5B
Circuit Protection - TVS - Diodes 1295793-SMBJ130CA-M3/5B
Win Source Part Number: 1295793-SMBJ130CA-M3 /5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.9A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ130

Win Source Part Number: 1295793-SMBJ130CA-M3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ130

Buy Now Datasheet
Singapore, Singapore
600 W TVS Protection Diode
144-SMBJ130CA-M3/5B
600 W TVS Protection Diode 144-SMBJ130CA-M3/5B
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ130CA-M3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130CA-M3/5B can be used for catalog matching and distributor lookup.

DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ130CA-M3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130CA-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
600W,130V 5%,bidir,smb Tvs Vishay - 53T2512 - Newark, An Avnet Company
Chicago, IL, United States
600W,130V 5%,bidir,smb Tvs Vishay
53T2512
600W,130V 5%,bidir,smb Tvs Vishay 53T2512
600W,130V 5%,BIDIR,SMB TVS

600W,130V 5%,BIDIR,SMB TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ130CA-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ130CA-M3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ130CA-M3/5B
TVS DIODE 130VWM 209VC DO214AA

TVS DIODE 130VWM 209VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ130CA-M3/5B-ND 1295793-SMBJ130CA-M3/5B 144-SMBJ130CA-M3/5B 53T2512 SMBJ130CA-M3/5B
Product Name TVS Diodes Circuit Protection - TVS - Diodes 600 W TVS Protection Diode 600W,130V 5%,bidir,smb Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data