Vishay Precision Group SMD 600W 130V TVS Protection Diode SMBJ130A-E3/52

Description
600W Unidirectional TVS Diode, 130V, DO-214AA, SMD Product overview: SMBJ130A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 130V, DO-214AA, SMD Product overview: SMBJ130A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 130V TVS Protection Diode
144-SMBJ130A-E3/52
SMD 600W 130V TVS Protection Diode 144-SMBJ130A-E3/52
600W Unidirectional TVS Diode, 130V, DO-214AA, SMD Product overview: SMBJ130A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130A-E3/52 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 130V, DO-214AA, SMD Product overview: SMBJ130A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8193686 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193686
TVS Diodes 8193686
Vishay SMBJ130A-E3/52

Vishay SMBJ130A-E3/52

Supplier's Site
TVS Diodes - 8193686P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193686P
TVS Diodes 8193686P
Vishay SMBJ130A-E3/52

Vishay SMBJ130A-E3/52

Supplier's Site
TVS Diodes - 1656125 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656125
TVS Diodes 1656125
Vishay SMBJ130A-E3/52

Vishay SMBJ130A-E3/52

Supplier's Site
TVS - TVS - Diodes - SMBJ130A-E3/52 - 1097717-SMBJ130A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ130A-E3/52
1097717-SMBJ130A-E3/52
TVS - TVS - Diodes - SMBJ130A-E3/52 1097717-SMBJ130A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097717-SMBJ130A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 130V Minimum Breakdown Voltage: 144V Max Clamping Voltage: 209V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097717-SMBJ130A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 144V
Max Clamping Voltage: 209V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
TVS Diodes - SMBJ130A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ130A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ130A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ130A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ130A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ130A-E3/52
TVS DIODE 130VWM 209VC DO214AA

TVS DIODE 130VWM 209VC DO214AA

Supplier's Site
TVS Diodes SMBJ130A-E3/52
TVS DIODE 130VWM 209VC DO214AA

TVS DIODE 130VWM 209VC DO214AA

Supplier's Site Datasheet
SMBJ130A-E3/52; Uni-Directional TVS Diode; 600W; 2-Pin DO-214AA - 884-SMBJ130A-E3/52 - Utmel Electronic Limited
Hong Kong, China
SMBJ130A-E3/52; Uni-Directional TVS Diode; 600W; 2-Pin DO-214AA
884-SMBJ130A-E3/52
SMBJ130A-E3/52; Uni-Directional TVS Diode; 600W; 2-Pin DO-214AA 884-SMBJ130A-E3/52
SMBJ130A-E3/52; Uni-Directional TVS Diode; 600W; 2-Pin DO-214AA

SMBJ130A-E3/52; Uni-Directional TVS Diode; 600W; 2-Pin DO-214AA

Supplier's Site
Tvs Diode, 600W, 130V, Unidir, Do-214Aa Rohs Compliant Vishay - 64AH8543 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 130V, Unidir, Do-214Aa Rohs Compliant Vishay
64AH8543
Tvs Diode, 600W, 130V, Unidir, Do-214Aa Rohs Compliant Vishay 64AH8543
TVS DIODE, 600W, 130V, UNIDIR, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, 600W, 130V, UNIDIR, DO-214AA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ130A-E3/52 8193686 8193686P 1097717-SMBJ130A-E3/52 SMBJ130A-E3/52GICT-ND SMBJ130A-E3/52 SMBJ130A-E3/52 884-SMBJ130A-E3/52 64AH8543
Product Name SMD 600W 130V TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - SMBJ130A-E3/52 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes SMBJ130A-E3/52; Uni-Directional TVS Diode; 600W; 2-Pin DO-214AA Tvs Diode, 600W, 130V, Unidir, Do-214Aa Rohs Compliant Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel Do-214aa (smb) SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data