130V Unidirectional TVS Diode, 600W, SMB Package Product overview: SMBJ130A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ130A-TR can be used for catalog matching and distributor lookup.
209V Clamp 3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
209V Clamp 3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
209V Clamp 3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, TVS, 130V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 130VWM 209VC SMB
TVS DIODE 130VWM 209VC SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ130A-TR | 497-SMBJ130A-TR-ND | 34M8524 | SMBJ130A-TR | SMBJ130A-TR |
| Product Name | 130V 600W TVS Protection Diode | TVS Diodes | Diode, Tvs, 130V, 600W; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |