Diode TVS Single Bi-Dir 13V 600W SMB
Diode TVS Single Bi-Dir 13V 600W SMB
Diode TVS Single Bi-Dir 13V 600W SMB
21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097725-SMBJ13CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 27.2V
Peak Pulse Current(Ippm): 147A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Industrial, Defence, Military & Aerospace, Power Management, Consumer Electronics, Portable Devices
600W Bidirectional TVS Diode, 13V, SMB, 1.9nF Product overview: SMBJ13CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13V, 1.9nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13V, 1.9nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ13CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 13VWM 21.5VC SMB
DIODE, TVS, 13V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 13VWM 21.5VC SMB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147156 | 7147156P | 497-7898-6-ND | 1097725-SMBJ13CA-TR | 144-SMBJ13CA-TR | SMBJ13CA-TR | 26M3117 | SMBJ13CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMBJ13CA-TR | 600W 13V 1.9nF TVS Protection Diode | TVS Diodes | Diode, Tvs, 13V, 600W; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 | ||||||
| Direction | Bidirectional | Bidirectional | ||||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |